KEMET Electronics Corporation Ceramic Capacitors C1210C331K3HACAUTO

Description
330pF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
330pF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C331K3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C331K3HACAUTO-ND
Ceramic Capacitors C1210C331K3HACAUTO-ND
330pF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

330pF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C331K3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C331K3HACAUTO
Capacitors - Ceramic Capacitors C1210C331K3HACAUTO
CAP CER 1210 330PF 25V ULTRA STA

CAP CER 1210 330PF 25V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C331K3HACAUTO-ND C1210C331K3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DGH504M8R1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details