KEMET Electronics Corporation Ceramic Capacitors C1210C331F5HACAUTO

Description
330pF ±1% 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
330pF ±1% 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C331F5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C331F5HACAUTO-ND
Ceramic Capacitors C1210C331F5HACAUTO-ND
330pF ±1% 50V Ceramic Capacitor X8R 1210 (3225 Metric)

330pF ±1% 50V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C331F5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C331F5HACAUTO
Capacitors - Ceramic Capacitors C1210C331F5HACAUTO
CAP CER 1210 330PF 50V ULTRA STA

CAP CER 1210 330PF 50V ULTRA STA

Supplier's Site
Ceramic Capacitors - C1210C331F5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C331F5HACAUTO
Ceramic Capacitors C1210C331F5HACAUTO
CAP CER 1210 330PF 50V ULTRA STA

CAP CER 1210 330PF 50V ULTRA STA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1210C331F5HACAUTO-ND C1210C331F5HACAUTO C1210C331F5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB600K2H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details