2.2µF ±20% 50V Ceramic Capacitor X8L Stacked SMD, 2 J-Lead
2.2µF ±20% 50V Ceramic Capacitor X8L Stacked SMD, 2 J-Lead
2.2µF ±20% 50V Ceramic Capacitor X8L Stacked SMD, 2 J-Lead
CAP CER 2.2UF 50V X8L SMD
CAP, 2.2µF, 50V, 20%, X8L, 1210; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Product Range:KPS Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X8L; Stacking Height:6.15mm; RoHS Compliant: Yes
2.20UF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16884-6-ND | 399-16884-2-ND | C1210C225M5N2CAUTO | 43AC9118 | 86AC5636 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Μf, 50V, 20%, X8L, 1210; Capacitance Kemet | 2.20Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |