KEMET Electronics Corporation Ceramic Capacitors C1210C224K5JACTU

Description
0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C224K5JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C224K5JACTUTR-ND
Ceramic Capacitors 399-C1210C224K5JACTUTR-ND
0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C224K5JACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C224K5JACTUDKR-ND
Ceramic Capacitors 399-C1210C224K5JACTUDKR-ND
0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C224K5JACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C224K5JACTUCT-ND
Ceramic Capacitors 399-C1210C224K5JACTUCT-ND
0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
.220Uf 50.0V Rohs Compliant Kemet - 86AC5628 - Newark, An Avnet Company
Chicago, IL, United States
.220Uf 50.0V Rohs Compliant Kemet
86AC5628
.220Uf 50.0V Rohs Compliant Kemet 86AC5628
.220UF 50.0V ROHS COMPLIANT: YES

.220UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C224K5JACTUTR-ND 399-C1210C224K5JACTUDKR-ND 86AC5628
Product Name Ceramic Capacitors Ceramic Capacitors .220Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details