KEMET Electronics Corporation Ceramic Capacitors C1210C223KDRACAUTO

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16749-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16749-6-ND
Ceramic Capacitors 399-16749-6-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16749-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16749-1-ND
Ceramic Capacitors 399-16749-1-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16749-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16749-2-ND
Ceramic Capacitors 399-16749-2-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet - 49AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet
49AC3491
Cap, 0.022Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet 49AC3491
CAP, 0.022µF, 1 KV, 10%, X7R, 1210; Capacitance:22000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 0.022µF, 1 KV, 10%, X7R, 1210; Capacitance:22000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 22000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet - 92AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet
92AH4415
Cap, Aec-Q200, 22000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet 92AH4415
CAP, AEC-Q200, 22000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1210C223KDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C223KDRACAUTO
Ceramic Capacitors C1210C223KDRACAUTO
CAP CER 1210 22NF 1000V X7R 10%

CAP CER 1210 22NF 1000V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16749-6-ND 399-16749-1-ND 49AC3491 92AH4415 C1210C223KDRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet Cap, Aec-Q200, 22000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details