KEMET Electronics Corporation Ceramic Capacitors C1210C151G5HAC7800

Description
CAP CER 150PF 50V X8R 1210
Datasheet
Description
CAP CER 150PF 50V X8R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C151G5HAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C151G5HAC7800
Ceramic Capacitors C1210C151G5HAC7800
CAP CER 150PF 50V X8R 1210

CAP CER 150PF 50V X8R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C151G5HAC7800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C151G5HAC7800
Capacitors - Ceramic Capacitors C1210C151G5HAC7800
CAP CER 150PF 50V X8R 1210

CAP CER 150PF 50V X8R 1210

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C151G5HAC7800 C1210C151G5HAC7800
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details