0.012µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Capacitor,Ceramic,12
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C123K2RACTUTR-ND | 78M6344 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,12000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0120 microF |