Win Source Part Number: 1352126-C1210C107M4P
Category: Capacitors - Ceramic Capacitors
Series: SMD Comm X5R
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Bypass, Decoupling
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Base Product Number: C1210C
100uF 16V X5R Ceramic Capacitor, 1210 Chip Product overview: C1210C107M4PAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C107M4PAC780
CAP CER 100UF 16V X5R 1210
CAP CER 100UF 16V X5R 1210
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1352126-C1210C107M4PAC7800 | 60-C1210C107M4PAC7800 | C1210C107M4PAC7800 | C1210C107M4PAC7800 |
| Product Name | Capacitors - Ceramic Capacitors | 100uF 16V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |