1µF ±10% 25V Ceramic Capacitor X8L 1210 (3225 Metric)
1µF ±10% 25V Ceramic Capacitor X8L 1210 (3225 Metric)
1µF ±10% 25V Ceramic Capacitor X8L 1210 (3225 Metric)
CERAMIC CAPACITOR, 1UF, 25V, X8L, 10%, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Product Width:2.5mmRoHS Compliant: Yes
CERAMIC CAPACITOR, 1UF, 25V, X8L, 10%, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Product Width:2.5mmRoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5737-2-ND | 399-5737-6-ND | 67R5369 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 1Uf, 25V, X8L, 10%, 1210; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |