KEMET Electronics Corporation Ceramic Capacitors C1210C105J5NACTU

Description
1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C105J5NACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C105J5NACTUDKR-ND
Ceramic Capacitors 399-C1210C105J5NACTUDKR-ND
1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C105J5NACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C105J5NACTUCT-ND
Ceramic Capacitors 399-C1210C105J5NACTUCT-ND
1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C105J5NACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C105J5NACTUTR-ND
Ceramic Capacitors 399-C1210C105J5NACTUTR-ND
1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

1µF ±5% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X8L, 5%, 1210; Capacitance Kemet - 67R5367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X8L, 5%, 1210; Capacitance Kemet
67R5367
Ceramic Capacitor, 1Uf, 50V, X8L, 5%, 1210; Capacitance Kemet 67R5367
CERAMIC CAPACITOR, 1UF, 50V, X8L, 5%, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X8L, 5%, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 50V, 5%, X8L, 1210; Capacitance Kemet - 27AC3535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 5%, X8L, 1210; Capacitance Kemet
27AC3535
Cap, 1Μf, 50V, 5%, X8L, 1210; Capacitance Kemet 27AC3535
CAP, 1µF, 50V, 5%, X8L, 1210; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 50V, 5%, X8L, 1210; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C105J5NACTUDKR-ND 399-C1210C105J5NACTUCT-ND 67R5367 27AC3535
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X8L, 5%, 1210; Capacitance Kemet Cap, 1Μf, 50V, 5%, X8L, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers