KEMET Electronics Corporation Ceramic Capacitors C1210C104K1GACTU

Description
CAP CER 0.1UF 100V C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C104K1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C104K1GACTUCT-ND
Ceramic Capacitors 399-C1210C104K1GACTUCT-ND
CAP CER 0.1UF 100V C0G/NP0 1210

CAP CER 0.1UF 100V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C104K1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C104K1GACTUTR-ND
Ceramic Capacitors 399-C1210C104K1GACTUTR-ND
0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C104K1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C104K1GACTUDKR-ND
Ceramic Capacitors 399-C1210C104K1GACTUDKR-ND
CAP CER 0.1UF 100V C0G/NP0 1210

CAP CER 0.1UF 100V C0G/NP0 1210

Buy Now Datasheet
.100Uf 100V Rohs Compliant Kemet - 08P8045 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 100V Rohs Compliant Kemet
08P8045
.100Uf 100V Rohs Compliant Kemet 08P8045
.100UF 100V ROHS COMPLIANT: YES

.100UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C104K1GACTUCT-ND 399-C1210C104K1GACTUDKR-ND 08P8045
Product Name Ceramic Capacitors Ceramic Capacitors .100Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details