KEMET Electronics Corporation Ceramic Capacitors C1210C103JDRACTU

Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C103JDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C103JDRACTUCT-ND
Ceramic Capacitors 399-C1210C103JDRACTUCT-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C103JDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C103JDRACTUTR-ND
Ceramic Capacitors 399-C1210C103JDRACTUTR-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C103JDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C103JDRACTUDKR-ND
Ceramic Capacitors 399-C1210C103JDRACTUDKR-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 0.01 F, 5%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet - 25M8817 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 5%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet
25M8817
Multilayer Ceramic Capacitor, C Series, 0.01 F, 5%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet 25M8817
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 5%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 5%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet - 66AH5650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet
66AH5650
Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet 66AH5650
CAP, 10000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 10000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C103JDRACTUCT-ND 399-C1210C103JDRACTUDKR-ND 25M8817 66AH5650
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 0.01 F, 5%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Kemet Cap, 10000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - T50W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details