KEMET Electronics Corporation Ceramic Capacitors C1206X683M3REC7210

Description
0.068µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X683M3REC7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X683M3REC7210-ND
Ceramic Capacitors C1206X683M3REC7210-ND
0.068µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X683M3REC7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X683M3REC7210
Ceramic Capacitors C1206X683M3REC7210
CAP CER 1206 68NF 25V X7R 20%

CAP CER 1206 68NF 25V X7R 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X683M3REC7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X683M3REC7210
Capacitors - Ceramic Capacitors C1206X683M3REC7210
CAP CER 1206 68NF 25V X7R 20%

CAP CER 1206 68NF 25V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206X683M3REC7210-ND C1206X683M3REC7210 C1206X683M3REC7210
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers