KEMET Electronics Corporation Ceramic Capacitors C1206X474K5RACTU

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13215-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13215-2-ND
Ceramic Capacitors 399-13215-2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13215-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13215-6-ND
Ceramic Capacitors 399-13215-6-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13215-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13215-1-ND
Ceramic Capacitors 399-13215-1-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Ft-Cap, X Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet - 53M7336 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Ft-Cap, X Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet
53M7336
Smd Multilayer Ceramic Capacitor, Ft-Cap, X Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet 53M7336
SMD Multilayer Ceramic Capacitor, FT-CAP, X Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, FT-CAP, X Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 50V, 10%, X7R, 1206; Capacitance Kemet - 12AC0658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 50V, 10%, X7R, 1206; Capacitance Kemet
12AC0658
Cap, 0.47Μf, 50V, 10%, X7R, 1206; Capacitance Kemet 12AC0658
CAP, 0.47µF, 50V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 50V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13215-2-ND 399-13215-6-ND 53M7336 12AC0658
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Ft-Cap, X Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet Cap, 0.47Μf, 50V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details