KEMET Electronics Corporation Ceramic Capacitors C1206X224JMRECAUTO

Description
0.22µF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X224JMRECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X224JMRECAUTO-ND
Ceramic Capacitors C1206X224JMRECAUTO-ND
0.22µF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±5% 63V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X224JMRECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X224JMRECAUTO
Ceramic Capacitors C1206X224JMRECAUTO
CAP CER 1206 220NF 63V X7R 5%

CAP CER 1206 220NF 63V X7R 5%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X224JMRECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X224JMRECAUTO
Capacitors - Ceramic Capacitors C1206X224JMRECAUTO
CAP CER 1206 220NF 63V X7R 5%

CAP CER 1206 220NF 63V X7R 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206X224JMRECAUTO-ND C1206X224JMRECAUTO C1206X224JMRECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers