KEMET Electronics Corporation Ceramic Capacitors C1206X223KBRACAUTO

Description
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X223KBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X223KBRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X223KBRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - C1206X223KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X223KBRACAUTO
Ceramic Capacitors C1206X223KBRACAUTO
SMD AUTO X7R HV FLEX, CERAMIC, 0

SMD AUTO X7R HV FLEX, CERAMIC, 0

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206X223KBRACAUTOTR-ND 399-C1206X223KBRACAUTODKR-ND C1206X223KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00152JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details