KEMET Electronics Corporation Ceramic Capacitors C1206X220K5GACAUTO

Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X220K5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X220K5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 50V C0G/NP0 1206

CAP CER 22PF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X220K5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 50V C0G/NP0 1206

CAP CER 22PF 50V C0G/NP0 1206

Buy Now Datasheet
Cap, 22Pf, 50V, 10%, C0G/np0, 1206; Capacitance Kemet - 69AC2951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 10%, C0G/np0, 1206; Capacitance Kemet
69AC2951
Cap, 22Pf, 50V, 10%, C0G/np0, 1206; Capacitance Kemet 69AC2951
CAP, 22PF, 50V, 10%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 22PF, 50V, 10%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
22.0Pf 50.0V Rohs Compliant Kemet - 86AC5222 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 50.0V Rohs Compliant Kemet
86AC5222
22.0Pf 50.0V Rohs Compliant Kemet 86AC5222
22.0PF 50.0V ROHS COMPLIANT: YES

22.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206X220K5GACAUTOTR-ND 399-C1206X220K5GACAUTODKR-ND 69AC2951 86AC5222
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, 10%, C0G/np0, 1206; Capacitance Kemet 22.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers