KEMET Electronics Corporation Ceramic Capacitors C1206X183K8HACAUTO

Description
0.018µF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X183K8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X183K8HACAUTO-ND
Ceramic Capacitors C1206X183K8HACAUTO-ND
0.018µF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)

0.018µF ±10% 10V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206X183K8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X183K8HACAUTO
Capacitors - Ceramic Capacitors C1206X183K8HACAUTO
CAP CER 1206 18NF 10V ULTRA STAB

CAP CER 1206 18NF 10V ULTRA STAB

Supplier's Site
Ceramic Capacitors - C1206X183K8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X183K8HACAUTO
Ceramic Capacitors C1206X183K8HACAUTO
CAP CER 1206 18NF 10V ULTRA STAB

CAP CER 1206 18NF 10V ULTRA STAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1206X183K8HACAUTO-ND C1206X183K8HACAUTO C1206X183K8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1943390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details