KEMET Electronics Corporation Ceramic Capacitors C1206X153GAGEC

Description
0.015µF ±2% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±2% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X153GAGEC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X153GAGEC-ND
Ceramic Capacitors C1206X153GAGEC-ND
0.015µF ±2% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±2% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X153GAGEC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X153GAGEC
Ceramic Capacitors C1206X153GAGEC
CAP CER 1206 15NF 250V C0G 2%

CAP CER 1206 15NF 250V C0G 2%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1206X153GAGEC-ND C1206X153GAGEC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers