KEMET Electronics Corporation Ceramic Capacitors C1206X152KARECAUTO

Description
1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206X152KARECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206X152KARECAUTO-ND
Ceramic Capacitors C1206X152KARECAUTO-ND
1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206X152KARECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206X152KARECAUTO
Ceramic Capacitors C1206X152KARECAUTO
CAP CER 1206 1.5NF 250V X7R

CAP CER 1206 1.5NF 250V X7R

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206X152KARECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206X152KARECAUTO
Capacitors - Ceramic Capacitors C1206X152KARECAUTO
CAP CER 1206 1.5NF 250V X7R

CAP CER 1206 1.5NF 250V X7R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206X152KARECAUTO-ND C1206X152KARECAUTO C1206X152KARECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details