KEMET Electronics Corporation Ceramic Capacitors C1206X104M5RACTU

Description
CAP CER 0.1UF 50V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X104M5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X104M5RACTUCT-ND
Ceramic Capacitors 399-C1206X104M5RACTUCT-ND
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X104M5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X104M5RACTUTR-ND
Ceramic Capacitors 399-C1206X104M5RACTUTR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 50V, 20%, X7R, 1206; Capacitance Kemet - 67AC8419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 20%, X7R, 1206; Capacitance Kemet
67AC8419
Cap, 0.1Μf, 50V, 20%, X7R, 1206; Capacitance Kemet 67AC8419
CAP, 0.1µF, 50V, 20%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 20%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.100Uf 50.0V Rohs Compliant Kemet - 60M0913 - Newark, An Avnet Company
Chicago, IL, United States
.100Uf 50.0V Rohs Compliant Kemet
60M0913
.100Uf 50.0V Rohs Compliant Kemet 60M0913
.100UF 50.0V ROHS COMPLIANT: YES

.100UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206X104M5RACTUCT-ND 67AC8419 60M0913
Product Name Ceramic Capacitors Cap, 0.1Μf, 50V, 20%, X7R, 1206; Capacitance Kemet .100Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers