KEMET Electronics Corporation Capacitors - Ceramic Capacitors C1206X104KARACAUTO

Description
Win Source Part Number: 1002541-C1206X104KAR ACAUTO Category: Capacitors>Ceramic Capacitors Series: SMD Auto X7R Flex Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Other Names: 399-16446-6,399-1644 6-2,399-16446-1 Base Product Number: C1206X
Request a Quote Datasheet
Description
Win Source Part Number: 1002541-C1206X104KAR ACAUTO Category: Capacitors>Ceramic Capacitors Series: SMD Auto X7R Flex Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Other Names: 399-16446-6,399-1644 6-2,399-16446-1 Base Product Number: C1206X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1002541-C1206X104KARACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1002541-C1206X104KARACAUTO
Capacitors - Ceramic Capacitors 1002541-C1206X104KARACAUTO
Win Source Part Number: 1002541-C1206X104KAR ACAUTO Category: Capacitors>Ceramic Capacitors Series: SMD Auto X7R Flex Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Other Names: 399-16446-6,399-1644 6-2,399-16446-1 Base Product Number: C1206X

Win Source Part Number: 1002541-C1206X104KARACAUTO
Category: Capacitors>Ceramic Capacitors
Series: SMD Auto X7R Flex
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.130" L x 0.063" W (3.30mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Other Names: 399-16446-6,399-16446-2,399-16446-1
Base Product Number: C1206X

Buy Now Datasheet
Ceramic Capacitors - 399-16446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16446-2-ND
Ceramic Capacitors 399-16446-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16446-1-ND
Ceramic Capacitors 399-16446-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16446-6-ND
Ceramic Capacitors 399-16446-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.1uF 250V Capacitor
60-C1206X104KARACAUTO
Automotive SMD 0.1uF 250V Capacitor 60-C1206X104KARACAUTO
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 Flexible Termination 125°C Automotive Medical T/R Product overview: C1206X104KARACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X104KARACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 Flexible Termination 125°C Automotive Medical T/R Product overview: C1206X104KARACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206X104KARACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Kemet - 49AC3473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Kemet
49AC3473
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Kemet 49AC3473
CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1002541-C1206X104KARACAUTO 399-16446-2-ND 399-16446-6-ND 60-C1206X104KARACAUTO 49AC3473
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.1uF 250V Capacitor Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details