KEMET Electronics Corporation Ceramic Capacitors C1206X104J3GACTU

Description
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206X104J3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X104J3GACTUCT-ND
Ceramic Capacitors 399-C1206X104J3GACTUCT-ND
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X104J3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X104J3GACTUTR-ND
Ceramic Capacitors 399-C1206X104J3GACTUTR-ND
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206X104J3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206X104J3GACTUDKR-ND
Ceramic Capacitors 399-C1206X104J3GACTUDKR-ND
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 25V, 5%, C0G/np0, 1206; Capacitance Kemet - 17AC9619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 5%, C0G/np0, 1206; Capacitance Kemet
17AC9619
Cap, 0.1Μf, 25V, 5%, C0G/np0, 1206; Capacitance Kemet 17AC9619
CAP, 0.1µF, 25V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.1µF, 25V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 1206 Rohs Compliant Kemet - 92AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 1206 Rohs Compliant Kemet
92AH4410
Cap, 0.1Uf, 25V, Mlcc, 1206 Rohs Compliant Kemet 92AH4410
CAP, 0.1UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206X104J3GACTUCT-ND 399-C1206X104J3GACTUDKR-ND 17AC9619 92AH4410
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 25V, 5%, C0G/np0, 1206; Capacitance Kemet Cap, 0.1Uf, 25V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details