KEMET Electronics Corporation Ceramic Capacitors C1206X103KARACAUTO

Description
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16731-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16731-1-ND
Ceramic Capacitors 399-16731-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16731-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16731-6-ND
Ceramic Capacitors 399-16731-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16731-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16731-2-ND
Ceramic Capacitors 399-16731-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 250V, 10%, X7R, 1206; Capacitance Kemet - 49AC3472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 10%, X7R, 1206; Capacitance Kemet
49AC3472
Cap, 0.01Μf, 250V, 10%, X7R, 1206; Capacitance Kemet 49AC3472
CAP, 0.01µF, 250V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.01µF, 250V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16731-1-ND 399-16731-6-ND 49AC3472
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 250V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers