KEMET Electronics Corporation Ceramic Capacitors C1206W473KCRACTU

Description
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206W473KCRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206W473KCRACTUCT-ND
Ceramic Capacitors 399-C1206W473KCRACTUCT-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206W473KCRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206W473KCRACTUDKR-ND
Ceramic Capacitors 399-C1206W473KCRACTUDKR-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206W473KCRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206W473KCRACTUTR-ND
Ceramic Capacitors 399-C1206W473KCRACTUTR-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Arcshield W Series, 0.047 F, 10%, X7R, 500 V Rohs Compliant Kemet - 32X8580 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Arcshield W Series, 0.047 F, 10%, X7R, 500 V Rohs Compliant Kemet
32X8580
Multilayer Ceramic Capacitor, Arcshield W Series, 0.047 F, 10%, X7R, 500 V Rohs Compliant Kemet 32X8580
Multilayer Ceramic Capacitor, ArcShield W Series, 0.047 - F, - 10%, X7R, 500 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ArcShield W Series, 0.047 - F, - 10%, X7R, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206W473KCRACTUCT-ND 399-C1206W473KCRACTUDKR-ND 32X8580
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Arcshield W Series, 0.047 F, 10%, X7R, 500 V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers