KEMET Electronics Corporation Ceramic Capacitors C1206V683KCRACTU

Description
0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6473-2-ND
Ceramic Capacitors 399-6473-2-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6473-6-ND
Ceramic Capacitors 399-6473-6-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6473-1-ND
Ceramic Capacitors 399-6473-1-ND
0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697248
MLCCs - Multilayer Ceramic Capacitors 7697248
KEMET C1206V683KCRACTU

KEMET C1206V683KCRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7697248P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697248P
MLCCs - Multilayer Ceramic Capacitors 7697248P
KEMET C1206V683KCRACTU

KEMET C1206V683KCRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696622
MLCCs - Multilayer Ceramic Capacitors 1696622
KEMET C1206V683KCRACTU

KEMET C1206V683KCRACTU

Supplier's Site
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet - 93T1476 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet
93T1476
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet 93T1476
Multilayer Ceramic Capacitor, ArcShield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ArcShield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet - 32X8573 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet
32X8573
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet 32X8573
Multilayer Ceramic Capacitor, ArcShield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, ArcShield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.068Μf, 500V, 10%, X7R, 1206; Capacitance Kemet - 12AC0656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 500V, 10%, X7R, 1206; Capacitance Kemet
12AC0656
Cap, 0.068Μf, 500V, 10%, X7R, 1206; Capacitance Kemet 12AC0656
CAP, 0.068µF, 500V, 10%, X7R, 1206; Capacitance:68000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Operating RoHS Compliant: Yes

CAP, 0.068µF, 500V, 10%, X7R, 1206; Capacitance:68000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6473-2-ND 399-6473-6-ND 7697248 7697248P 93T1476 12AC0656
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant Kemet Cap, 0.068Μf, 500V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00822JKSTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers