0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
KEMET C1206V333KBRACTU
KEMET C1206V333KBRACTU
Multilayer Ceramic Capacitor, ArcShield V Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, ArcShield V Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6475-2-ND | 399-6475-6-ND | 7697254 | 93T1474 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, Arcshield V Series, 0.033 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |