KEMET Electronics Corporation Ceramic Capacitors C1206T222K4RCCTU

Description
CAP CER 1206 COTS
Request a Quote Datasheet
Description
CAP CER 1206 COTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206T222K4RCCTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206T222K4RCCTUTR-ND
Ceramic Capacitors 399-C1206T222K4RCCTUTR-ND
CAP CER 1206 COTS

CAP CER 1206 COTS

Buy Now Datasheet
2200Pf 16.0V Rohs Compliant Kemet - 32X8544 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 16.0V Rohs Compliant Kemet
32X8544
2200Pf 16.0V Rohs Compliant Kemet 32X8544
2200PF 16.0V ROHS COMPLIANT: YES

2200PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206T222K4RCCTUTR-ND 32X8544
Product Name Ceramic Capacitors 2200Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details