KEMET Electronics Corporation Ceramic Capacitors C1206S333K5RACTU

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206S333K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206S333K5RACTUDKR-ND
Ceramic Capacitors 399-C1206S333K5RACTUDKR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206S333K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206S333K5RACTUCT-ND
Ceramic Capacitors 399-C1206S333K5RACTUCT-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206S333K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206S333K5RACTUTR-ND
Ceramic Capacitors 399-C1206S333K5RACTUTR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, 0.033Uf, 50V, 1206; Capacitance Kemet - 72AC5523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, 0.033Uf, 50V, 1206; Capacitance Kemet
72AC5523
Cap, Mlcc, 0.033Uf, 50V, 1206; Capacitance Kemet 72AC5523
CAP, MLCC, 0.033UF, 50V, 1206; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, 0.033UF, 50V, 1206; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 73M0658 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
73M0658
Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 73M0658
Capacitor,Ceramic,33 nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,33nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206S333K5RACTUDKR-ND 399-C1206S333K5RACTUCT-ND 72AC5523 73M0658
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, 0.033Uf, 50V, 1206; Capacitance Kemet Capacitor,ceramic,33Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details