1000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1000PF 50V X7R 1206
CAP, 1000PF, 50V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 S Series FE-CAP; Operating RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1206S102K5RACAUTO-ND | C1206S102K5RACAUTO | 67AC8400 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 1000Pf, 50V, 10%, X7R, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |