KEMET Electronics Corporation Cap, Mlcc, X7R, 0.033Uf, 500V, 1206; Capacitance Kemet C1206N333K5XSL7185

Description
CAP, MLCC, X7R, 0.033UF, 500V, 1206; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR32 Series, MIL-PRF-55681 Series RoHS Compliant: No
Description
CAP, MLCC, X7R, 0.033UF, 500V, 1206; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR32 Series, MIL-PRF-55681 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.033Uf, 500V, 1206; Capacitance Kemet - 96Y7313 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 500V, 1206; Capacitance Kemet
96Y7313
Cap, Mlcc, X7R, 0.033Uf, 500V, 1206; Capacitance Kemet 96Y7313
CAP, MLCC, X7R, 0.033UF, 500V, 1206; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR32 Series, MIL-PRF-55681 Series RoHS Compliant: No

CAP, MLCC, X7R, 0.033UF, 500V, 1206; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CDR32 Series, MIL-PRF-55681 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y7313
Product Name Cap, Mlcc, X7R, 0.033Uf, 500V, 1206; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers