0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 0.1µF, 50V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 J Series FO-CAP; Operating RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20251-6-ND | 399-20251-2-ND | 69AC2900 | 86AC4890 | C1206J104K5RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Μf, 50V, 10%, X7R, 1206; Capacitance Kemet | .100Uf 50.0V Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |