KEMET Electronics Corporation Ceramic Capacitors C1206J104K2RACAUTO

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206J104K2RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206J104K2RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206J104K2RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206J104K2RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206J104K2RACAUTO
Ceramic Capacitors C1206J104K2RACAUTO
CAP CER 0.1UF 200V X7R 1206

CAP CER 0.1UF 200V X7R 1206

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.1Uf, 1206; Ceramic Capacitor Case Kemet - 02AC3553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.1Uf, 1206; Ceramic Capacitor Case Kemet
02AC3553
Cap, Mlcc, Aec-Q200, X7R, 0.1Uf, 1206; Ceramic Capacitor Case Kemet 02AC3553
CAP, MLCC, AEC-Q200, X7R, 0.1UF, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:0.1 F; Voltage Rating:200V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.1UF, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:0.1 F; Voltage Rating:200V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet - 92AH4409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet
92AH4409
Cap, Aec-Q200, 0.1Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet 92AH4409
CAP, AEC-Q200, 0.1UF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206J104K2RACAUTOCT-ND 399-C1206J104K2RACAUTODKR-ND C1206J104K2RACAUTO 02AC3553 92AH4409
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.1Uf, 1206; Ceramic Capacitor Case Kemet Cap, Aec-Q200, 0.1Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details