0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, AEC-Q200, 0.47UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-7035-6-ND | 399-7035-2-ND | 67AH9755 | 32T6755 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Kemet | Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.47 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF |