0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
0.33µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, MLCC, 0.33UF, 50V, 1206; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20243-1-ND | 399-20243-6-ND | 72AC5484 | 32X8475 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, 0.33Uf, 50V, 1206; Capacitance Kemet | .330Uf 50.0V Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |