CAP CER 0.082UF 200V X7R 1206
0.082µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.082UF 200V X7R 1206
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C823K2RACTUCT-ND | 399-C1206C823K2RACTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Bypass | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0820 microF | 0.0820 microF |