KEMET Electronics Corporation Ceramic Capacitors C1206C822KDRACAUTO

Description
8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16726-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16726-1-ND
Ceramic Capacitors 399-16726-1-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16726-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16726-2-ND
Ceramic Capacitors 399-16726-2-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16726-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16726-6-ND
Ceramic Capacitors 399-16726-6-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 8200Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 49AC3466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
49AC3466
Cap, 8200Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 49AC3466
CAP, 8200PF, 1 KV, 10%, X7R, 1206; Capacitance:8200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 8200PF, 1 KV, 10%, X7R, 1206; Capacitance:8200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16726-1-ND 399-16726-6-ND 49AC3466
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8200Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details