6800pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
KEMET C1206C682J2GACAUTO
KEMET C1206C682J2GACAUTO
KEMET C1206C682J2GACAUTO
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 6800 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes
6800PF 200V ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C682J2GACAUTODKR-ND | 399-C1206C682J2GACAUTOTR-ND | 8354011P | 8354011 | 68X2433 | 86AC4796 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 6800 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet | 6800Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |