KEMET Electronics Corporation Ceramic Capacitors C1206C680K2GACTU

Description
CAP CER 68PF 200V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 68PF 200V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C680K2GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C680K2GACTUTR-ND
Ceramic Capacitors 399-C1206C680K2GACTUTR-ND
CAP CER 68PF 200V C0G/NP0 1206

CAP CER 68PF 200V C0G/NP0 1206

Buy Now Datasheet
68.0Pf 200V Rohs Compliant Kemet - 67R5290 - Newark, An Avnet Company
Chicago, IL, United States
68.0Pf 200V Rohs Compliant Kemet
67R5290
68.0Pf 200V Rohs Compliant Kemet 67R5290
68.0PF 200V ROHS COMPLIANT: YES

68.0PF 200V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C1206C680K2GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C1206C680K2GACTU
Capacitors - Ceramic Capacitors C1206C680K2GACTU
CAP CER 1206

CAP CER 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C680K2GACTUTR-ND 67R5290 C1206C680K2GACTU
Product Name Ceramic Capacitors 68.0Pf 200V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details