KEMET Electronics Corporation Ceramic Capacitors C1206C563F5GACTU

Description
CAP CER 0.056UF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 0.056UF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C563F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C563F5GACTUTR-ND
Ceramic Capacitors 399-C1206C563F5GACTUTR-ND
CAP CER 0.056UF 50V C0G/NP0 1206

CAP CER 0.056UF 50V C0G/NP0 1206

Buy Now Datasheet
.056Uf 50.0V Rohs Compliant Kemet - 32X8413 - Newark, An Avnet Company
Chicago, IL, United States
.056Uf 50.0V Rohs Compliant Kemet
32X8413
.056Uf 50.0V Rohs Compliant Kemet 32X8413
.056UF 50.0V ROHS COMPLIANT: YES

.056UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C563F5GACTUTR-ND 32X8413
Product Name Ceramic Capacitors .056Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details