KEMET Electronics Corporation Ceramic Capacitors C1206C562KCRACTU

Description
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C562KCRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C562KCRACTUDKR-ND
Ceramic Capacitors 399-C1206C562KCRACTUDKR-ND
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C562KCRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C562KCRACTUCT-ND
Ceramic Capacitors 399-C1206C562KCRACTUCT-ND
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C562KCRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C562KCRACTUTR-ND
Ceramic Capacitors 399-C1206C562KCRACTUTR-ND
5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

5600pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
5600Pf 500V Rohs Compliant Kemet - 51P2403 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 500V Rohs Compliant Kemet
51P2403
5600Pf 500V Rohs Compliant Kemet 51P2403
5600PF 500V ROHS COMPLIANT: YES

5600PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C562KCRACTUDKR-ND 399-C1206C562KCRACTUCT-ND 51P2403
Product Name Ceramic Capacitors Ceramic Capacitors 5600Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers