Cap Ceramic 47uF 6.3V X5R 20% Pad SMD 1206 85°C T/R Product overview: C1206C476M9PAC7210 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C476M9PAC721
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C476M9PAC7210TR-ND | 60-C1206C476M9PAC7210 |
| Product Name | Ceramic Capacitors | SMD 47uF 6.3V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Bypass | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |