4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP, 4.7µF, 25V, 20%, X5R, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C475M3PACTUDKR-ND | 399-C1206C475M3PACTUTR-ND | 45AC6853 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Μf, 25V, 20%, X5R, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |