KEMET Electronics Corporation Ceramic Capacitors C1206C475K9RACTU

Description
4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C475K9RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K9RACTUTR-ND
Ceramic Capacitors 399-C1206C475K9RACTUTR-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475K9RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K9RACTUCT-ND
Ceramic Capacitors 399-C1206C475K9RACTUCT-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475K9RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K9RACTUDKR-ND
Ceramic Capacitors 399-C1206C475K9RACTUDKR-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 6.3V, 10%, X7R, 1206; Capacitance Kemet - 45AC6852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 6.3V, 10%, X7R, 1206; Capacitance Kemet
45AC6852
Cap, 4.7Μf, 6.3V, 10%, X7R, 1206; Capacitance Kemet 45AC6852
CAP, 4.7µF, 6.3V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 6.3V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4.7Uf, 6.3V, 1206; Capacitance Kemet - 96Y7306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 6.3V, 1206; Capacitance Kemet
96Y7306
Cap, Mlcc, X7R, 4.7Uf, 6.3V, 1206; Capacitance Kemet 96Y7306
CAP, MLCC, X7R, 4.7UF, 6.3V, 1206; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 6.3V, 1206; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor,ceramic,4.7Uf,6.3Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 32K5128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Uf,6.3Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
32K5128
Capacitor,ceramic,4.7Uf,6.3Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 32K5128
Capacitor,Ceramic,4. 7uF,6.3VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7uF,6.3VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C475K9RACTUTR-ND 399-C1206C475K9RACTUDKR-ND 45AC6852 96Y7306 32K5128
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Μf, 6.3V, 10%, X7R, 1206; Capacitance Kemet Cap, Mlcc, X7R, 4.7Uf, 6.3V, 1206; Capacitance Kemet Capacitor,ceramic,4.7Uf,6.3Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details