KEMET Electronics Corporation Ceramic Capacitors - C1206C475K5PACTU C1206C475K5PACTU

Description
Manufacturer: Kemet Win Source Part Number: 865459-C1206C475K5PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C475K5PAC7800, C1206C475K5PAC, 399-5507-6, 399-5507-1, 399-5507-2
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 865459-C1206C475K5PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C475K5PAC7800, C1206C475K5PAC, 399-5507-6, 399-5507-1, 399-5507-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C475K5PACTU - 865459-C1206C475K5PACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C475K5PACTU
865459-C1206C475K5PACTU
Ceramic Capacitors - C1206C475K5PACTU 865459-C1206C475K5PACTU
Manufacturer: Kemet Win Source Part Number: 865459-C1206C475K5PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C475K5PAC7800, C1206C475K5PAC, 399-5507-6, 399-5507-1, 399-5507-2

Manufacturer: Kemet
Win Source Part Number: 865459-C1206C475K5PACTU
Series: SMD Comm X5R
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1206C475K5PAC7800, C1206C475K5PAC, 399-5507-6, 399-5507-1, 399-5507-2

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V Capacitor
60-C1206C475K5PACTU
SMD 4.7uF 50V Capacitor 60-C1206C475K5PACTU
Cap Ceramic 4.7uF 50V X5R 10% Pad SMD 1206 85°C T/R Product overview: C1206C475K5PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C475K5PACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V X5R 10% Pad SMD 1206 85°C T/R Product overview: C1206C475K5PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C475K5PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6911224 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6911224
MLCCs - Multilayer Ceramic Capacitors 6911224
KEMET C1206C475K5PACTU

KEMET C1206C475K5PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6911224P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6911224P
MLCCs - Multilayer Ceramic Capacitors 6911224P
KEMET C1206C475K5PACTU

KEMET C1206C475K5PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466369
MLCCs - Multilayer Ceramic Capacitors 1466369
KEMET C1206C475K5PACTU

KEMET C1206C475K5PACTU

Supplier's Site
Ceramic Capacitors - 399-C1206C475K5PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K5PACTUTR-ND
Ceramic Capacitors 399-C1206C475K5PACTUTR-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475K5PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K5PACTUCT-ND
Ceramic Capacitors 399-C1206C475K5PACTUCT-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C475K5PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C475K5PACTUDKR-ND
Ceramic Capacitors 399-C1206C475K5PACTUDKR-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206; Capacitance Kemet - 94M5673 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206; Capacitance Kemet
94M5673
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206; Capacitance Kemet 94M5673
CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Kemet - 60M0793 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Kemet
60M0793
Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Kemet 60M0793
CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 50V, 10%, X5R, 1206; Capacitance Kemet - 05AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X5R, 1206; Capacitance Kemet
05AC8147
Cap, 4.7Μf, 50V, 10%, X5R, 1206; Capacitance Kemet 05AC8147
CAP, 4.7µF, 50V, 10%, X5R, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X5R, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet - 01N5615 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet
01N5615
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet 01N5615
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 865459-C1206C475K5PACTU 60-C1206C475K5PACTU 6911224 6911224P 399-C1206C475K5PACTUTR-ND 399-C1206C475K5PACTUDKR-ND 94M5673 60M0793 05AC8147 01N5615
Product Name Ceramic Capacitors - C1206C475K5PACTU SMD 4.7uF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206; Capacitance Kemet Ceramic Capacitor, 4.7Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Kemet Cap, 4.7Μf, 50V, 10%, X5R, 1206; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers