Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Phototransistors |
| Product Number | C1206C475K4PAC7800 |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors |