KEMET Electronics Corporation Ceramic Capacitors C1206C474K5NACTU

Description
0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C474K5NACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C474K5NACTUDKR-ND
Ceramic Capacitors 399-C1206C474K5NACTUDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C474K5NACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C474K5NACTUCT-ND
Ceramic Capacitors 399-C1206C474K5NACTUCT-ND
0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C474K5NACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C474K5NACTUTR-ND
Ceramic Capacitors 399-C1206C474K5NACTUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

0.47µF ±10% 50V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 50V, X8R, 10%, 1206; Capacitance Kemet - 68R4119 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X8R, 10%, 1206; Capacitance Kemet
68R4119
Capacitor Ceramic 0.47Uf, 50V, X8R, 10%, 1206; Capacitance Kemet 68R4119
CAPACITOR CERAMIC 0.47UF, 50V, X8R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X8R, 10%, 1206; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8L; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kemet - 67R5267 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kemet
67R5267
Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kemet 67R5267
CERAMIC CAPACITOR 0.47UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C474K5NACTUDKR-ND 399-C1206C474K5NACTUCT-ND 68R4119 67R5267
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, X8R, 10%, 1206; Capacitance Kemet Ceramic Capacitor 0.47Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers