0.047µF ±10% 63V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1206 47NF 63V X7R 10%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1206C473KMREC-ND | C1206C473KMREC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 63 volts | 63 volts |