KEMET Electronics Corporation Ceramic Capacitors C1206C472KARACTU

Description
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15122-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15122-6-ND
Ceramic Capacitors 399-15122-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15122-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15122-2-ND
Ceramic Capacitors 399-15122-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15122-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15122-1-ND
Ceramic Capacitors 399-15122-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
4700Pf 250V Rohs Compliant Kemet - 32X8383 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 250V Rohs Compliant Kemet
32X8383
4700Pf 250V Rohs Compliant Kemet 32X8383
4700PF 250V ROHS COMPLIANT: YES

4700PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15122-6-ND 399-15122-2-ND 32X8383
Product Name Ceramic Capacitors Ceramic Capacitors 4700Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details