KEMET Electronics Corporation Ceramic Capacitors C1206C472K5RACAUTO

Description
4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C472K5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C472K5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C472K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 4700Pf, 50V, 10%, X7R, 1206; Capacitance Kemet - 67AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R, 1206; Capacitance Kemet
67AC8372
Cap, 4700Pf, 50V, 10%, X7R, 1206; Capacitance Kemet 67AC8372
CAP, 4700PF, 50V, 10%, X7R, 1206; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R, 1206; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206C472K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C472K5RACAUTO
Ceramic Capacitors C1206C472K5RACAUTO
CAP CER 4700PF 50V X7R 1206

CAP CER 4700PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C472K5RACAUTOCT-ND 399-C1206C472K5RACAUTODKR-ND 67AC8372 C1206C472K5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, 10%, X7R, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers